Videk, Inc. Patch Lead, Cat5E, Yellow, 0.3M; Lan Category Videk 2965-0.3Y

Description
PATCH LEAD, CAT5E, YELLOW, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, YELLOW, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Yellow, 0.3M; Lan Category Videk - 74M6774 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Yellow, 0.3M; Lan Category Videk
74M6774
Patch Lead, Cat5E, Yellow, 0.3M; Lan Category Videk 74M6774
PATCH LEAD, CAT5E, YELLOW, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, YELLOW, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6774
Product Name Patch Lead, Cat5E, Yellow, 0.3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR280 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details