Videk, Inc. Patch Lead, Cat5E, Red, 0.3M; Lan Category Videk 2965-0.3R

Description
PATCH LEAD, CAT5E, RED, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Description
PATCH LEAD, CAT5E, RED, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Lead, Cat5E, Red, 0.3M is designed for advanced networking applications, featuring stranded Cat.5E cable and 50 micron gold RJ45 plugs. This cable is manufactured to high standards, ensuring reliability and performance in data transmission. The short bodied connectors help reduce crosstalk, maintaining speed and data integrity. The cable is also equipped with integral strain relief boots, enhancing durability. It is suitable for both new generation networking systems and existing setups, making it a versatile choice for various projects.

Datasheet Summary
Powered by GS/AI

The Patch Lead, Cat5E, Red, 0.3M is designed for advanced networking applications, featuring stranded Cat.5E cable and 50 micron gold RJ45 plugs. This cable is manufactured to high standards, ensuring reliability and performance in data transmission. The short bodied connectors help reduce crosstalk, maintaining speed and data integrity. The cable is also equipped with integral strain relief boots, enhancing durability. It is suitable for both new generation networking systems and existing setups, making it a versatile choice for various projects.

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Red, 0.3M; Lan Category Videk - 74M6772 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Red, 0.3M; Lan Category Videk
74M6772
Patch Lead, Cat5E, Red, 0.3M; Lan Category Videk 74M6772
PATCH LEAD, CAT5E, RED, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

PATCH LEAD, CAT5E, RED, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:2965 Patch Cable Series; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6772
Product Name Patch Lead, Cat5E, Red, 0.3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data