Videk, Inc. Patch Lead, Cat5E Imac Blue, 0.3M; Lan Category Videk 2965-0.3IM

Description
PATCH LEAD, CAT5E IMAC BLUE, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E IMAC BLUE, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E Imac Blue, 0.3M; Lan Category Videk - 74M6769 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E Imac Blue, 0.3M; Lan Category Videk
74M6769
Patch Lead, Cat5E Imac Blue, 0.3M; Lan Category Videk 74M6769
PATCH LEAD, CAT5E IMAC BLUE, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E IMAC BLUE, 0.3M; LAN Category:Cat5e; Cable Length - Metric:300mm; Cable Length - Imperial:0.98ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:2965 Patch Cable Series; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6769
Product Name Patch Lead, Cat5E Imac Blue, 0.3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details