Videk, Inc. Patch Lead, Cat5E, Utp, Red, 3M; Lan Category Videk 2961-3R

Description
PATCH LEAD, CAT5E, UTP, RED, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, UTP, RED, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Red, 3M; Lan Category Videk - 74M6751 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Red, 3M; Lan Category Videk
74M6751
Patch Lead, Cat5E, Utp, Red, 3M; Lan Category Videk 74M6751
PATCH LEAD, CAT5E, UTP, RED, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, RED, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6751
Product Name Patch Lead, Cat5E, Utp, Red, 3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 130mm, single-end, Screw-Lok Reverse Fix - G125-MC11068M3-0130L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details