Videk, Inc. Patch Lead, Cat5E, Utp, Black, 30M; Lan Category Videk 2961-30BK

Description
PATCH LEAD, CAT5E, UTP, BLACK, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98.43ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, UTP, BLACK, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98.43ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Black, 30M; Lan Category Videk - 74M6755 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Black, 30M; Lan Category Videk
74M6755
Patch Lead, Cat5E, Utp, Black, 30M; Lan Category Videk 74M6755
PATCH LEAD, CAT5E, UTP, BLACK, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98.43ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, BLACK, 30M; LAN Category:Cat5e; Cable Length - Metric:30m; Cable Length - Imperial:98.43ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6755
Product Name Patch Lead, Cat5E, Utp, Black, 30M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data