Videk, Inc. Patch Lead, Cat5E, Utp, Yellow, 2M; Lan Category Videk 2961-2Y

Description
PATCH LEAD, CAT5E, UTP, YELLOW, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, UTP, YELLOW, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Yellow, 2M; Lan Category Videk - 74M6746 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Yellow, 2M; Lan Category Videk
74M6746
Patch Lead, Cat5E, Utp, Yellow, 2M; Lan Category Videk 74M6746
PATCH LEAD, CAT5E, UTP, YELLOW, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, YELLOW, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6746
Product Name Patch Lead, Cat5E, Utp, Yellow, 2M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data