Videk, Inc. Patch Lead, Cat5E, Utp, Blue, 1M; Lan Category Videk 2961-1B

Description
PATCH LEAD, CAT5E, UTP, BLUE, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, UTP, BLUE, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Blue, 1M; Lan Category Videk - 74M6725 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Blue, 1M; Lan Category Videk
74M6725
Patch Lead, Cat5E, Utp, Blue, 1M; Lan Category Videk 74M6725
PATCH LEAD, CAT5E, UTP, BLUE, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, BLUE, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6725
Product Name Patch Lead, Cat5E, Utp, Blue, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NR1000U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details