Videk, Inc. Patch Lead, Cat5E, Utp, Yellow, 0.5M; Lan Category Videk 2961-0.5Y

Description
PATCH LEAD, CAT5E, UTP, YELLOW, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network;RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, UTP, YELLOW, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Yellow, 0.5M; Lan Category Videk - 74M6723 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Yellow, 0.5M; Lan Category Videk
74M6723
Patch Lead, Cat5E, Utp, Yellow, 0.5M; Lan Category Videk 74M6723
PATCH LEAD, CAT5E, UTP, YELLOW, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network;RoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, YELLOW, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6723
Product Name Patch Lead, Cat5E, Utp, Yellow, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Cables, HV 1000 C - MC with HVA 280 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
ZK1031-6251-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details