Videk, Inc. Patch Lead, Cat5E, Utp, Blue, 0.5M; Lan Category Videk 2961-0.5B

Description
PATCH LEAD, CAT5E, UTP, BLUE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Description
PATCH LEAD, CAT5E, UTP, BLUE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Lead, Cat5E, UTP, Blue, 0.5M is a fully moulded network cable designed for high-performance data and voice transmission. It features 50 micron gold RJ45 plugs and is constructed from UL approved 24 AWG stranded UTP cable, ensuring compatibility with both Cat5 and Cat5E networks. The cable is ETL verified to meet EIA/TIA-568A standards, providing reliable connectivity for various applications. The wiring configuration follows a standard pinout, ensuring ease of integration into existing systems. This product is suitable for engineers seeking a dependable and compliant patch cable for short-distance networking needs.

Datasheet Summary
Powered by GS/AI

The Patch Lead, Cat5E, UTP, Blue, 0.5M is a fully moulded network cable designed for high-performance data and voice transmission. It features 50 micron gold RJ45 plugs and is constructed from UL approved 24 AWG stranded UTP cable, ensuring compatibility with both Cat5 and Cat5E networks. The cable is ETL verified to meet EIA/TIA-568A standards, providing reliable connectivity for various applications. The wiring configuration follows a standard pinout, ensuring ease of integration into existing systems. This product is suitable for engineers seeking a dependable and compliant patch cable for short-distance networking needs.

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Blue, 0.5M; Lan Category Videk - 74M6719 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Blue, 0.5M; Lan Category Videk
74M6719
Patch Lead, Cat5E, Utp, Blue, 0.5M; Lan Category Videk 74M6719
PATCH LEAD, CAT5E, UTP, BLUE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, BLUE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6719
Product Name Patch Lead, Cat5E, Utp, Blue, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 062233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-292-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBC-U7G10-KS-5-N-S-U5G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type USB 3.0 type B micro
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details