Videk, Inc. Cable, Usb 3.0, A To B, High Speed, 3M; Connector To Connector Videk 2585A-3

Description
CABLE, USB 3.0, A TO B, HIGH SPEED, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.0, A TO B, HIGH SPEED, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.0, A To B, High Speed, 3M; Connector To Connector Videk - 89T3882 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0, A To B, High Speed, 3M; Connector To Connector Videk
89T3882
Cable, Usb 3.0, A To B, High Speed, 3M; Connector To Connector Videk 89T3882
CABLE, USB 3.0, A TO B, HIGH SPEED, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

CABLE, USB 3.0, A TO B, HIGH SPEED, 3M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3882
Product Name Cable, Usb 3.0, A To B, High Speed, 3M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 2012476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers