Videk, Inc. Cable, Usb 3.0, A To B, High Speed, 1M; Connector To Connector Videk 2585A-1

Description
CABLE, USB 3.0, A TO B, HIGH SPEED, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.0, A TO B, HIGH SPEED, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.0, A To B, High Speed, 1M; Connector To Connector Videk - 89T3880 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0, A To B, High Speed, 1M; Connector To Connector Videk
89T3880
Cable, Usb 3.0, A To B, High Speed, 1M; Connector To Connector Videk 89T3880
CABLE, USB 3.0, A TO B, HIGH SPEED, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

CABLE, USB 3.0, A TO B, HIGH SPEED, 1M; Connector to Connector:Type A Plug to Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3880
Product Name Cable, Usb 3.0, A To B, High Speed, 1M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers