Videk, Inc. Usb Cable, 3.1 C-2.0 Micro B Plug, 1M; Connector To Connector Videk 2567-1

Description
USB CABLE, 3.1 C-2.0 MICRO B PLUG, 1M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 C-2.0 MICRO B PLUG, 1M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 C-2.0 Micro B Plug, 1M; Connector To Connector Videk - 84AC3671 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C-2.0 Micro B Plug, 1M; Connector To Connector Videk
84AC3671
Usb Cable, 3.1 C-2.0 Micro B Plug, 1M; Connector To Connector Videk 84AC3671
USB CABLE, 3.1 C-2.0 MICRO B PLUG, 1M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, 3.1 C-2.0 MICRO B PLUG, 1M; Connector to Connector:Type C Plug to Micro Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3671
Product Name Usb Cable, 3.1 C-2.0 Micro B Plug, 1M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 2133136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2.08 ft (6.34 dm)
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers