Videk, Inc. Usb Cable, 3.1 C Plug-2.0 A Plug, 1M; Connector To Connector Videk 2566-1

Description
USB CABLE, 3.1 C PLUG-2.0 A PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 C PLUG-2.0 A PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 C Plug-2.0 A Plug, 1M; Connector To Connector Videk - 84AC3670 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C Plug-2.0 A Plug, 1M; Connector To Connector Videk
84AC3670
Usb Cable, 3.1 C Plug-2.0 A Plug, 1M; Connector To Connector Videk 84AC3670
USB CABLE, 3.1 C PLUG-2.0 A PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 3.1 C PLUG-2.0 A PLUG, 1M; Connector to Connector:Type A Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3670
Product Name Usb Cable, 3.1 C Plug-2.0 A Plug, 1M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Connecting cable - 706-100/1300-600 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 19.69 ft (60 dm)
View Details
2 suppliers