Videk, Inc. Usb Cable, 3.1 C Plug-3.0 B Plug, 1M; Connector To Connector Videk 2565-1

Description
USB CABLE, 3.1 C PLUG-3.0 B PLUG, 1M; Connector to Connector:Type B Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.1 C PLUG-3.0 B PLUG, 1M; Connector to Connector:Type B Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 C Plug-3.0 B Plug, 1M; Connector To Connector Videk - 84AC3669 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 C Plug-3.0 B Plug, 1M; Connector To Connector Videk
84AC3669
Usb Cable, 3.1 C Plug-3.0 B Plug, 1M; Connector To Connector Videk 84AC3669
USB CABLE, 3.1 C PLUG-3.0 B PLUG, 1M; Connector to Connector:Type B Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

USB CABLE, 3.1 C PLUG-3.0 B PLUG, 1M; Connector to Connector:Type B Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0, 3.1; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3669
Product Name Usb Cable, 3.1 C Plug-3.0 B Plug, 1M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-100/1303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers