Videk, Inc. Cable, Usb 3.0, A To A, High Speed, 2M; Connector To Connector Videk 2560A-2

Description
CABLE, USB 3.0, A TO A, HIGH SPEED, 2M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CABLE, USB 3.0, A TO A, HIGH SPEED, 2M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Usb 3.0, A To A, High Speed, 2M; Connector To Connector Videk - 89T3878 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb 3.0, A To A, High Speed, 2M; Connector To Connector Videk
89T3878
Cable, Usb 3.0, A To A, High Speed, 2M; Connector To Connector Videk 89T3878
CABLE, USB 3.0, A TO A, HIGH SPEED, 2M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

CABLE, USB 3.0, A TO A, HIGH SPEED, 2M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 3.0; Jacket Colour:Black; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89T3878
Product Name Cable, Usb 3.0, A To A, High Speed, 2M; Connector To Connector Videk
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1765704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.4921 ft (1.5 dm)
View Details