Videk, Inc. Cable, Displayport-Hdmi Plug, 3M; Connector To Connector Videk 2419-3

Description
CABLE, DISPLAYPORT-HDMI PLUG, 3M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAYPORT-HDMI PLUG, 3M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Displayport-Hdmi Plug, 3M; Connector To Connector Videk - 84AC3653 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport-Hdmi Plug, 3M; Connector To Connector Videk
84AC3653
Cable, Displayport-Hdmi Plug, 3M; Connector To Connector Videk 84AC3653
CABLE, DISPLAYPORT-HDMI PLUG, 3M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, DISPLAYPORT-HDMI PLUG, 3M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3653
Product Name Cable, Displayport-Hdmi Plug, 3M; Connector To Connector Videk
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 2863363 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details