Videk, Inc. Cable, Displayport-Hdmi Plug, 2M; Connector To Connector Videk 2419-2

Description
CABLE, DISPLAYPORT-HDMI PLUG, 2M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAYPORT-HDMI PLUG, 2M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Displayport-Hdmi Plug, 2M; Connector To Connector Videk - 84AC3652 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport-Hdmi Plug, 2M; Connector To Connector Videk
84AC3652
Cable, Displayport-Hdmi Plug, 2M; Connector To Connector Videk 84AC3652
CABLE, DISPLAYPORT-HDMI PLUG, 2M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, DISPLAYPORT-HDMI PLUG, 2M; Connector to Connector:HDMI Plug to DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3652
Product Name Cable, Displayport-Hdmi Plug, 2M; Connector To Connector Videk
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 2668451 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details