Videk, Inc. Cable, Displayport/dvi-D Plug, 1M; Connector To Connector Videk 2417-1

Description
CABLE, DISPLAYPORT/DVI-D PLUG, 1M; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, DISPLAYPORT/DVI-D PLUG, 1M; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Displayport/dvi-D Plug, 1M; Connector To Connector Videk - 84AC3648 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Displayport/dvi-D Plug, 1M; Connector To Connector Videk
84AC3648
Cable, Displayport/dvi-D Plug, 1M; Connector To Connector Videk 84AC3648
CABLE, DISPLAYPORT/DVI-D PLUG, 1M; Connector to Connector:DisplayPor t Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, DISPLAYPORT/DVI-D PLUG, 1M; Connector to Connector:DisplayPort Plug to DVI-D Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3648
Product Name Cable, Displayport/dvi-D Plug, 1M; Connector To Connector Videk
Product Type DisplayPort; DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details