Videk, Inc. Cable, Mini Displayport-Hdmi Plug, 3M; Connector To Connector Videk 2414-3

Description
CABLE, MINI DISPLAYPORT-HDMI PLUG, 3M; Connector to Connector:HDMI Plug to Mini DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, MINI DISPLAYPORT-HDMI PLUG, 3M; Connector to Connector:HDMI Plug to Mini DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Mini Displayport-Hdmi Plug, 3M; Connector To Connector Videk - 84AC3647 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Displayport-Hdmi Plug, 3M; Connector To Connector Videk
84AC3647
Cable, Mini Displayport-Hdmi Plug, 3M; Connector To Connector Videk 84AC3647
CABLE, MINI DISPLAYPORT-HDMI PLUG, 3M; Connector to Connector:HDMI Plug to Mini DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, MINI DISPLAYPORT-HDMI PLUG, 3M; Connector to Connector:HDMI Plug to Mini DisplayPort Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3647
Product Name Cable, Mini Displayport-Hdmi Plug, 3M; Connector To Connector Videk
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1924698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details