Videk, Inc. Cable, Mini Displayport-Hdmi Plug, 1M; Connector To Connector Videk 2414-1

Description
CABLE, MINI DISPLAYPORT-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet
Description
CABLE, MINI DISPLAYPORT-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Mini Displayport-Hdmi Plug, 1M; Connector To Connector Videk - 84AC3645 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Displayport-Hdmi Plug, 1M; Connector To Connector Videk
84AC3645
Cable, Mini Displayport-Hdmi Plug, 1M; Connector To Connector Videk 84AC3645
CABLE, MINI DISPLAYPORT-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

CABLE, MINI DISPLAYPORT-HDMI PLUG, 1M; Connector to Connector:HDMI Plug to Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Colour:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC3645
Product Name Cable, Mini Displayport-Hdmi Plug, 1M; Connector To Connector Videk
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/207-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 1765760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 22.97 ft (70 dm)
Connector Type Hdmi
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details