Videk, Inc. Lead, Cat6 Unbooted Utp, Red, 1M; Lan Category Videk 1996-1R

Description
LEAD, CAT6 UNBOOTED UTP, RED, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6 UNBOOTED UTP, RED, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6 Unbooted Utp, Red, 1M; Lan Category Videk - 25M1359 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6 Unbooted Utp, Red, 1M; Lan Category Videk
25M1359
Lead, Cat6 Unbooted Utp, Red, 1M; Lan Category Videk 25M1359
LEAD, CAT6 UNBOOTED UTP, RED, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

LEAD, CAT6 UNBOOTED UTP, RED, 1M; LAN Category:Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1359
Product Name Lead, Cat6 Unbooted Utp, Red, 1M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details