Videk, Inc. Patch Cord, Cat6, Utp, Red, 15M; Lan Category Videk 1996-15R

Description
PATCH CORD, CAT6, UTP, RED, 15M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, CAT6, UTP, RED, 15M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat6, Utp, Red, 15M; Lan Category Videk - 25M1369 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat6, Utp, Red, 15M; Lan Category Videk
25M1369
Patch Cord, Cat6, Utp, Red, 15M; Lan Category Videk 25M1369
PATCH CORD, CAT6, UTP, RED, 15M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT6, UTP, RED, 15M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1369
Product Name Patch Cord, Cat6, Utp, Red, 15M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
ZK1031-6354-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details