Videk, Inc. Lead, Cat6 Unbooted Utp, Blue, 10M; Lan Category Videk 1996-10B

Description
LEAD, CAT6 UNBOOTED UTP, BLUE, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, CAT6 UNBOOTED UTP, BLUE, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat6 Unbooted Utp, Blue, 10M; Lan Category Videk - 25M1362 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat6 Unbooted Utp, Blue, 10M; Lan Category Videk
25M1362
Lead, Cat6 Unbooted Utp, Blue, 10M; Lan Category Videk 25M1362
LEAD, CAT6 UNBOOTED UTP, BLUE, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

LEAD, CAT6 UNBOOTED UTP, BLUE, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Blue; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1362
Product Name Lead, Cat6 Unbooted Utp, Blue, 10M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

XLR Male to Alligator Clips, Test Cable - 5028 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details