LEAD, CAT6 UNBOOTED UTP, BEIGE, 10M; LAN Category:Cat6; Cable Length - Metric:10m; Cable Length - Imperial:32ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 25M1361 |
| Product Name | Lead, Cat6 Unbooted Utp, Beige, 10M; Lan Category Videk |
| Application | LAN / Ethernet |