LEAD, CAT6 UNBOOTED UTP, RED, 0.5M; LAN Category:Cat6; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 25M1354 |
| Product Name | Lead, Cat6 Unbooted Utp, Red, 0.5M; Lan Category Videk |
| Application | LAN / Ethernet |