Videk, Inc. Patch Cable, Cat 6, Beige, 5M; Lan Category Videk 1966-5

Description
PATCH CABLE, CAT 6, BEIGE, 5M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT 6, BEIGE, 5M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat 6, Beige, 5M; Lan Category Videk - 25M1348 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat 6, Beige, 5M; Lan Category Videk
25M1348
Patch Cable, Cat 6, Beige, 5M; Lan Category Videk 25M1348
PATCH CABLE, CAT 6, BEIGE, 5M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CAT 6, BEIGE, 5M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1348
Product Name Patch Cable, Cat 6, Beige, 5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 2876665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-NMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers