Videk, Inc. Lead, Rj45, Cat6, Extension, 2M; Lan Category Videk 1966-2

Description
LEAD, RJ45, CAT6, EXTENSION, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
LEAD, RJ45, CAT6, EXTENSION, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Rj45, Cat6, Extension, 2M; Lan Category Videk - 25M1346 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rj45, Cat6, Extension, 2M; Lan Category Videk
25M1346
Lead, Rj45, Cat6, Extension, 2M; Lan Category Videk 25M1346
LEAD, RJ45, CAT6, EXTENSION, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

LEAD, RJ45, CAT6, EXTENSION, 2M; LAN Category:Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1346
Product Name Lead, Rj45, Cat6, Extension, 2M; Lan Category Videk
Application Extender Cable; LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) - CBL-12FT-SMSM+ - Mini-Circuits
Specs
Cable Length 12 ft (36.58 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers