Videk, Inc. Patch Cable, Cat 6, Beige, 1M; Lan Category Videk 1966-1

Description
PATCH CABLE, CAT 6, BEIGE, 1M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT 6, BEIGE, 1M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat 6, Beige, 1M; Lan Category Videk - 25M1345 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat 6, Beige, 1M; Lan Category Videk
25M1345
Patch Cable, Cat 6, Beige, 1M; Lan Category Videk 25M1345
PATCH CABLE, CAT 6, BEIGE, 1M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CAT 6, BEIGE, 1M; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Jack; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1345
Product Name Patch Cable, Cat 6, Beige, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

7Ft Krone Patch Cable Adc - 29M9879 - Newark, An Avnet Company
Specs
Product Type Patch
View Details
System cable - 706-2300/503-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details