Videk, Inc. Patch Lead, Ext, Utp, Cat5E, 3M; Lan Category Videk 1963-3

Description
PATCH LEAD, EXT, UTP, CAT5E, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Grey; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, EXT, UTP, CAT5E, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Grey; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Ext, Utp, Cat5E, 3M; Lan Category Videk - 25M1342 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Ext, Utp, Cat5E, 3M; Lan Category Videk
25M1342
Patch Lead, Ext, Utp, Cat5E, 3M; Lan Category Videk 25M1342
PATCH LEAD, EXT, UTP, CAT5E, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Grey; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, EXT, UTP, CAT5E, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Grey; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1342
Product Name Patch Lead, Ext, Utp, Cat5E, 3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers