Videk, Inc. Patch Lead, Ext, Utp, Cat5E, 2M; Lan Category Videk 1963-2

Description
PATCH LEAD, EXT, UTP, CAT5E, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Grey; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Description
PATCH LEAD, EXT, UTP, CAT5E, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Grey; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Ext, Utp, Cat5E, 2M; Lan Category Videk - 25M1341 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Ext, Utp, Cat5E, 2M; Lan Category Videk
25M1341
Patch Lead, Ext, Utp, Cat5E, 2M; Lan Category Videk 25M1341
PATCH LEAD, EXT, UTP, CAT5E, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Grey; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, EXT, UTP, CAT5E, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.5ft; Connector to Connector:RJ45 Plug to RJ45 Jack; Jacket Colour:Grey; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1341
Product Name Patch Lead, Ext, Utp, Cat5E, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details