Videk, Inc. Patch Cord, Cat5E, Utp, Yellow, 5M; Lan Category Videk 1962-5Y

Description
PATCH CORD, CAT5E, UTP, YELLOW, 5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, CAT5E, UTP, YELLOW, 5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, Utp, Yellow, 5M; Lan Category Videk - 74M6293 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Utp, Yellow, 5M; Lan Category Videk
74M6293
Patch Cord, Cat5E, Utp, Yellow, 5M; Lan Category Videk 74M6293
PATCH CORD, CAT5E, UTP, YELLOW, 5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT5E, UTP, YELLOW, 5M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6293
Product Name Patch Cord, Cat5E, Utp, Yellow, 5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SF-SMA-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details