Videk, Inc. Patch Lead, Stp, 5M; Cable Length Metric Videk 1962-5

Description
PATCH LEAD, STP, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:5m; Colour:Beige; Conductor Size:26AWG; Connector Type A:RJ45 Plug; RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, STP, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:5m; Colour:Beige; Conductor Size:26AWG; Connector Type A:RJ45 Plug; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Stp, 5M; Cable Length Metric Videk - 74M6288 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Stp, 5M; Cable Length Metric Videk
74M6288
Patch Lead, Stp, 5M; Cable Length Metric Videk 74M6288
PATCH LEAD, STP, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:5m; Colour:Beige; Conductor Size:26AWG; Connector Type A:RJ45 Plug; RoHS Compliant: Yes

PATCH LEAD, STP, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:5m; Colour:Beige; Conductor Size:26AWG; Connector Type A:RJ45 Plug; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6288
Product Name Patch Lead, Stp, 5M; Cable Length Metric Videk
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/407-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details