Videk, Inc. Lead, Cat5E, Stp, X-Wired, Yel, 3M; Lan Category Videk 1962-3XY

Description
LEAD, CAT5E, STP, X-WIRED, YEL, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Description
LEAD, CAT5E, STP, X-WIRED, YEL, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lead, Cat5E, Stp, X-Wired, Yel, 3M; Lan Category Videk - 51R8038 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Cat5E, Stp, X-Wired, Yel, 3M; Lan Category Videk
51R8038
Lead, Cat5E, Stp, X-Wired, Yel, 3M; Lan Category Videk 51R8038
LEAD, CAT5E, STP, X-WIRED, YEL, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

LEAD, CAT5E, STP, X-WIRED, YEL, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51R8038
Product Name Lead, Cat5E, Stp, X-Wired, Yel, 3M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Flat Flex Ribbon Jumpers, Cables - 1-1474678-5-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers
Temperature Stable Cable, 40.0 GHz, 36.0″ - TMP40-3FT-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details