Videk, Inc. Patch Cable, Cat.5 Stp Rj45, 3M, Beige; Lan Category Videk 1962-3

Description
PATCH CABLE, CAT.5 STP RJ45, 3M, BEIGE; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT.5 STP RJ45, 3M, BEIGE; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat.5 Stp Rj45, 3M, Beige; Lan Category Videk - 74M6282 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat.5 Stp Rj45, 3M, Beige; Lan Category Videk
74M6282
Patch Cable, Cat.5 Stp Rj45, 3M, Beige; Lan Category Videk 74M6282
PATCH CABLE, CAT.5 STP RJ45, 3M, BEIGE; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CAT.5 STP RJ45, 3M, BEIGE; LAN Category:Cat5; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6282
Product Name Patch Cable, Cat.5 Stp Rj45, 3M, Beige; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1929476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Utp
View Details
ZK2000-7174-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers