Videk, Inc. Patch Lead, Cat5E, Stp, Yellow, 1M; Lan Category Videk 1962-1Y

Description
PATCH LEAD, CAT5E, STP, YELLOW, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, STP, YELLOW, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Stp, Yellow, 1M; Lan Category Videk - 74M6275 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Stp, Yellow, 1M; Lan Category Videk
74M6275
Patch Lead, Cat5E, Stp, Yellow, 1M; Lan Category Videk 74M6275
PATCH LEAD, CAT5E, STP, YELLOW, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes

PATCH LEAD, CAT5E, STP, YELLOW, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Yellow; Product Range:-; Cable Assembly Type:Network; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6275
Product Name Patch Lead, Cat5E, Stp, Yellow, 1M; Lan Category Videk
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type Sub-D connector
View Details