Videk, Inc. Patch Cable, Cat5E, Stp, Black, 1M; Lan Category Videk 1962-1BK

Description
PATCH CABLE, CAT5E, STP, BLACK, 1M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT5E, STP, BLACK, 1M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat5E, Stp, Black, 1M; Lan Category Videk - 74M6272 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat5E, Stp, Black, 1M; Lan Category Videk
74M6272
Patch Cable, Cat5E, Stp, Black, 1M; Lan Category Videk 74M6272
PATCH CABLE, CAT5E, STP, BLACK, 1M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CAT5E, STP, BLACK, 1M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6272
Product Name Patch Cable, Cat5E, Stp, Black, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details