Videk, Inc. Patch Cord, Cat5E, Stp, Red, 10M; Lan Category Videk 1962-10R

Description
PATCH CORD, CAT5E, STP, RED, 10M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, CAT5E, STP, RED, 10M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat5E, Stp, Red, 10M; Lan Category Videk - 25M1338 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat5E, Stp, Red, 10M; Lan Category Videk
25M1338
Patch Cord, Cat5E, Stp, Red, 10M; Lan Category Videk 25M1338
PATCH CORD, CAT5E, STP, RED, 10M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT5E, STP, RED, 10M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1338
Product Name Patch Cord, Cat5E, Stp, Red, 10M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details