Videk, Inc. Patch Cable, Cat 5E Stp, 10M, Black; Lan Category Videk 1962-10BK

Description
PATCH CABLE, CAT 5E STP, 10M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CABLE, CAT 5E STP, 10M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat 5E Stp, 10M, Black; Lan Category Videk - 25M1336 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat 5E Stp, 10M, Black; Lan Category Videk
25M1336
Patch Cable, Cat 5E Stp, 10M, Black; Lan Category Videk 25M1336
PATCH CABLE, CAT 5E STP, 10M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CAT 5E STP, 10M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1336
Product Name Patch Cable, Cat 5E Stp, 10M, Black; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details