Videk, Inc. Patch Cable, Cat 5E Stp, 10M, Blue; Lan Category Videk 1962-10B

Description
PATCH CABLE, CAT 5E STP, 10M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Description
PATCH CABLE, CAT 5E STP, 10M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Cable, Cat 5E STP, 10M, Blue is a shielded twisted pair cable designed for data, voice, and ISDN patching. It features a stranded core and is constructed with foil shielding to reduce interference. The cable is equipped with 50-micron gold shielded RJ45 plugs, ensuring reliable connectivity. It adheres to EIA/TIA T568-A wiring standards and is UL approved. This cable is suitable for various networking applications and is available in multiple colors for easy identification. The 10-meter length provides flexibility for various setups.

Datasheet Summary
Powered by GS/AI

The Patch Cable, Cat 5E STP, 10M, Blue is a shielded twisted pair cable designed for data, voice, and ISDN patching. It features a stranded core and is constructed with foil shielding to reduce interference. The cable is equipped with 50-micron gold shielded RJ45 plugs, ensuring reliable connectivity. It adheres to EIA/TIA T568-A wiring standards and is UL approved. This cable is suitable for various networking applications and is available in multiple colors for easy identification. The 10-meter length provides flexibility for various setups.

Suppliers

Company
Product
Description
Supplier Links
Patch Cable, Cat 5E Stp, 10M, Blue; Lan Category Videk - 25M1335 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Cat 5E Stp, 10M, Blue; Lan Category Videk
25M1335
Patch Cable, Cat 5E Stp, 10M, Blue; Lan Category Videk 25M1335
PATCH CABLE, CAT 5E STP, 10M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CABLE, CAT 5E STP, 10M, BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M1335
Product Name Patch Cable, Cat 5E Stp, 10M, Blue; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details