Videk, Inc. Patch Lead, Stp, 1M; Cable Length Metric Videk 1962-1

Description
PATCH LEAD, STP, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:1m; Colour:Beige; Conductor Size:26AWG; Connector Type A:RJ45 Plug; RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, STP, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:1m; Colour:Beige; Conductor Size:26AWG; Connector Type A:RJ45 Plug; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Stp, 1M; Cable Length Metric Videk - 74M6270 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Stp, 1M; Cable Length Metric Videk
74M6270
Patch Lead, Stp, 1M; Cable Length Metric Videk 74M6270
PATCH LEAD, STP, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:1m; Colour:Beige; Conductor Size:26AWG; Connector Type A:RJ45 Plug; RoHS Compliant: Yes

PATCH LEAD, STP, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.2ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:1m; Colour:Beige; Conductor Size:26AWG; Connector Type A:RJ45 Plug; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6270
Product Name Patch Lead, Stp, 1M; Cable Length Metric Videk
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details