Videk, Inc. Patch Lead, Rj45 Utp, 5M; Lan Category Videk 1961-5

Description
PATCH LEAD, RJ45 UTP, 5M; LAN Category:Cat5e; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, RJ45 UTP, 5M; LAN Category:Cat5e; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Rj45 Utp, 5M; Lan Category Videk - 74M6262 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Rj45 Utp, 5M; Lan Category Videk
74M6262
Patch Lead, Rj45 Utp, 5M; Lan Category Videk 74M6262
PATCH LEAD, RJ45 UTP, 5M; LAN Category:Cat5e; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, RJ45 UTP, 5M; LAN Category:Cat5e; Cable Length - Metric:5m; Cable Length - Imperial:16ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6262
Product Name Patch Lead, Rj45 Utp, 5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details