Videk, Inc. Patch Lead, Cat5E, Utp, Red, 3M; Lan Category Videk 1961-3R

Description
PATCH LEAD, CAT5E, UTP, RED, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, UTP, RED, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Red, 3M; Lan Category Videk - 74M6258 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Red, 3M; Lan Category Videk
74M6258
Patch Lead, Cat5E, Utp, Red, 3M; Lan Category Videk 74M6258
PATCH LEAD, CAT5E, UTP, RED, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, RED, 3M; LAN Category:Cat5e; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6258
Product Name Patch Lead, Cat5E, Utp, Red, 3M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details