Videk, Inc. Patch Lead, Rj45 Utp, 3M; Cable Length Metric Videk 1961-33

Description
PATCH LEAD, RJ45 UTP, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:3m; Colour:Beige; Connector Type A:RJ45 Plug; Connector Type B:RJ45 RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, RJ45 UTP, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:3m; Colour:Beige; Connector Type A:RJ45 Plug; Connector Type B:RJ45 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Rj45 Utp, 3M; Cable Length Metric Videk - 74M6261 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Rj45 Utp, 3M; Cable Length Metric Videk
74M6261
Patch Lead, Rj45 Utp, 3M; Cable Length Metric Videk 74M6261
PATCH LEAD, RJ45 UTP, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:3m; Colour:Beige; Connector Type A:RJ45 Plug; Connector Type B:RJ45 RoHS Compliant: Yes

PATCH LEAD, RJ45 UTP, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable Length:3m; Colour:Beige; Connector Type A:RJ45 Plug; Connector Type B:RJ45 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6261
Product Name Patch Lead, Rj45 Utp, 3M; Cable Length Metric Videk
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connecting Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
View Details