Videk, Inc. Patch Lead, Utp, Red, 2M; Lan Category Videk 1961-2R

Description
PATCH LEAD, UTP, RED, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, UTP, RED, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Utp, Red, 2M; Lan Category Videk - 74M6251 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Utp, Red, 2M; Lan Category Videk
74M6251
Patch Lead, Utp, Red, 2M; Lan Category Videk 74M6251
PATCH LEAD, UTP, RED, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, UTP, RED, 2M; LAN Category:Cat5e; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Red; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6251
Product Name Patch Lead, Utp, Red, 2M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details