Videk, Inc. Patch Lead, Cat5E, Utp, Beige, 25M; Lan Category Videk 1961-25

Description
PATCH LEAD, CAT5E, UTP, BEIGE, 25M; LAN Category:Cat5e; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, UTP, BEIGE, 25M; LAN Category:Cat5e; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Beige, 25M; Lan Category Videk - 74M6254 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Beige, 25M; Lan Category Videk
74M6254
Patch Lead, Cat5E, Utp, Beige, 25M; Lan Category Videk 74M6254
PATCH LEAD, CAT5E, UTP, BEIGE, 25M; LAN Category:Cat5e; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, BEIGE, 25M; LAN Category:Cat5e; Cable Length - Metric:25m; Cable Length - Imperial:82ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6254
Product Name Patch Lead, Cat5E, Utp, Beige, 25M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details