Videk, Inc. Patch Lead, Rj45 Utp, 1M; Lan Category Videk 1961-1

Description
PATCH LEAD, RJ45 UTP, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, RJ45 UTP, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Rj45 Utp, 1M; Lan Category Videk - 74M6232 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Rj45 Utp, 1M; Lan Category Videk
74M6232
Patch Lead, Rj45 Utp, 1M; Lan Category Videk 74M6232
PATCH LEAD, RJ45 UTP, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

PATCH LEAD, RJ45 UTP, 1M; LAN Category:Cat5e; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6232
Product Name Patch Lead, Rj45 Utp, 1M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type Sub-D connector
View Details
ZB9044 | Sensor cable, PUR, TORSION, 3 x 0.34 mm², capable of torsion, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details