Videk, Inc. Patch Lead, Cat5E, Utp, Black, 0.5M; Lan Category Videk 1961-0.5BK

Description
PATCH LEAD, CAT5E, UTP, BLACK, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, UTP, BLACK, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Black, 0.5M; Lan Category Videk - 74M6227 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Black, 0.5M; Lan Category Videk
74M6227
Patch Lead, Cat5E, Utp, Black, 0.5M; Lan Category Videk 74M6227
PATCH LEAD, CAT5E, UTP, BLACK, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, BLACK, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6227
Product Name Patch Lead, Cat5E, Utp, Black, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 9.84 ft (30 dm)
View Details
ZK2000-5354-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details