Videk, Inc. Patch Lead, Cat5E, Utp, Beige, 0.5M; Lan Category Videk 1961-0.5

Description
PATCH LEAD, CAT5E, UTP, BEIGE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet
Description
PATCH LEAD, CAT5E, UTP, BEIGE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Lead, Cat5E, Utp, Beige, 0.5M; Lan Category Videk - 74M6225 - Newark, An Avnet Company
Chicago, IL, United States
Patch Lead, Cat5E, Utp, Beige, 0.5M; Lan Category Videk
74M6225
Patch Lead, Cat5E, Utp, Beige, 0.5M; Lan Category Videk 74M6225
PATCH LEAD, CAT5E, UTP, BEIGE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

PATCH LEAD, CAT5E, UTP, BEIGE, 0.5M; LAN Category:Cat5e; Cable Length - Metric:500mm; Cable Length - Imperial:1.64ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Beige; Product Range:-; Cable Assembly Type:Network; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6225
Product Name Patch Lead, Cat5E, Utp, Beige, 0.5M; Lan Category Videk
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details