Videk, Inc. Lead, 68 D Plug To 68 D Plug, 2M; Connector Type A Videk 1557-2

Description
LEAD, 68 D PLUG TO 68 D PLUG, 2M; Connector Type A:D Subminiature H/D Plug, 68 Way; Connector Type B:D Subminiature Plug Half Pitch, 68 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet
Description
LEAD, 68 D PLUG TO 68 D PLUG, 2M; Connector Type A:D Subminiature H/D Plug, 68 Way; Connector Type B:D Subminiature Plug Half Pitch, 68 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 68 D Plug To 68 D Plug, 2M; Connector Type A Videk - 74M6080 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 68 D Plug To 68 D Plug, 2M; Connector Type A Videk
74M6080
Lead, 68 D Plug To 68 D Plug, 2M; Connector Type A Videk 74M6080
LEAD, 68 D PLUG TO 68 D PLUG, 2M; Connector Type A:D Subminiature H/D Plug, 68 Way; Connector Type B:D Subminiature Plug Half Pitch, 68 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product RoHS Compliant: Yes

LEAD, 68 D PLUG TO 68 D PLUG, 2M; Connector Type A:D Subminiature H/D Plug, 68 Way; Connector Type B:D Subminiature Plug Half Pitch, 68 Way; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74M6080
Product Name Lead, 68 D Plug To 68 D Plug, 2M; Connector Type A Videk
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details