Videk, Inc. Lead, 1/2Pitch 50W D Plg-Plg; Connector Type A Videk 1530

Description
LEAD, 1/2PITCH 50W D PLG-PLG; Connector Type A:D Subminiature Plug, 50 Way; Connector Type B:D Subminiature Plug, 50 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
LEAD, 1/2PITCH 50W D PLG-PLG; Connector Type A:D Subminiature Plug, 50 Way; Connector Type B:D Subminiature Plug, 50 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 1/2Pitch 50W D Plg-Plg; Connector Type A Videk - 95M4701 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1/2Pitch 50W D Plg-Plg; Connector Type A Videk
95M4701
Lead, 1/2Pitch 50W D Plg-Plg; Connector Type A Videk 95M4701
LEAD, 1/2PITCH 50W D PLG-PLG; Connector Type A:D Subminiature Plug, 50 Way; Connector Type B:D Subminiature Plug, 50 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly RoHS Compliant: Yes

LEAD, 1/2PITCH 50W D PLG-PLG; Connector Type A:D Subminiature Plug, 50 Way; Connector Type B:D Subminiature Plug, 50 Way; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Colour:Black; Product Range:-; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95M4701
Product Name Lead, 1/2Pitch 50W D Plg-Plg; Connector Type A Videk
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details